Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical
Configuration Features Number of Levels : 1 Number of Positions : 12 Number of Rows : 1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 PCB Contact Termination Area Plating Material : Tin
Dimensions Product Length : 136.53 MM [5.375 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12
Electrical Characteristics Operating Voltage (V) : 600
Housing Features Centerline (Pitch) : 11.1 MM [.44 INCH ] Housing Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-2
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Options : Fully Loaded with End Barriers Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Package Packaging Quantity : 50
Product Type Features Block Style : Insulated Turret Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Termination Features Bottom Termination Type : Solder Turret
Usage Conditions Operating Temperature Range : -60 - 105 DEGC [-76 - 221 DEGF ]
Body Features
- Barrier Strip Style : Dual Barrier
- Primary Product Color : Black
- Product Orientation : Vertical
Configuration Features
- Number of Levels : 1
- Number of Positions : 12
- Number of Rows : 1
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 20
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- Product Length : 136.53 MM [5.375 INCH ]
- Wire Size (MMSQ) : .3 - 3
- Wire Size (AWG) : 22 - 12
Electrical Characteristics
- Operating Voltage (V) : 600
Housing Features
- Centerline (Pitch) : 11.1 MM [.44 INCH ]
- Housing Material : Thermoplastic
Industry Standards
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- Mounting Options : Fully Loaded with End Barriers
- Screw Head Type : Wire Clamp Combo Head
- Screw Material : Steel
- Screw Plating Material : Zinc Chromate
- Thread Size : 6-32
- Top Termination Type : Wire Clamp Combo Head
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 50
Product Type Features
- Block Style : Insulated Turret
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Board
Termination Features
- Bottom Termination Type : Solder Turret
Usage Conditions
- Operating Temperature Range : -60 - 105 DEGC [-76 - 221 DEGF ]