Body Features Primary Product Color : Green Product Orientation : Right Angle
Configuration Features Number of Positions : 11 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Top
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Tin
Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12
Electrical Characteristics Operating Voltage (VAC) : 300
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ] Housing Material : PA 66
Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.6 MM [.142 INCH ]
Usage Conditions Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Body Features
- Primary Product Color : Green
- Product Orientation : Right Angle
Configuration Features
- Number of Positions : 11
- Number of Rows : 1
- Stacking Configuration : Side Stackable
- Wire Entry Angle : 90°
- Wire Entry Location : Top
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 24
- Contact Mating Area Plating Material : Tin
Dimensions
- Wire Size (MMSQ) : .05 - 3
- Wire Size (AWG) : 30 - 12
Electrical Characteristics
- Operating Voltage (VAC) : 300
Housing Features
- Centerline (Pitch) : 5 MM [.197 INCH ]
- Housing Material : PA 66
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Screw Material : Brass
- Screw Plating Material : Nickel
- Thread Size : M3
Operation/Application
- Circuit Application : Power & Signal
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
- Terminal Block Connector Type : Header
- Wire Protection : With
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.6 MM [.142 INCH ]
Usage Conditions
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]