TE Connectivity ™ Fixed Terminal Blocks 1-1776491-2

Description
Fixed Terminal Blocks STR SIDE WIRE ENTRY 5.0MM HT BLUE
Datasheet
Description
Fixed Terminal Blocks STR SIDE WIRE ENTRY 5.0MM HT BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1-1776491-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1-1776491-2
Fixed Terminal Blocks 1-1776491-2
Fixed Terminal Blocks STR SIDE WIRE ENTRY 5.0MM HT BLUE

Fixed Terminal Blocks STR SIDE WIRE ENTRY 5.0MM HT BLUE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1-1776491-2
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 12
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.67 - Push-In terminal socket - 9367 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.012 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2239 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details