TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-177648-7

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 12.7 MM  [.5 INCH ] Connector Length : 44.62 MM  [1.75 INCH ] Connector Width : 33.6 MM  [1.32 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 12.7 MM  [.5 INCH ] Connector Length : 44.62 MM  [1.75 INCH ] Connector Width : 33.6 MM  [1.32 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-177648-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-177648-7
Rectangular Wire & Cable Connectors & Housings 1-177648-7
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 12.7 MM  [.5 INCH ] Connector Length : 44.62 MM  [1.75 INCH ] Connector Width : 33.6 MM  [1.32 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Tab

Dimensions


  • Connector Height : 12.7 MM  [.5 INCH ]
  • Connector Length : 44.62 MM  [1.75 INCH ]
  • Connector Width : 33.6 MM  [1.32 INCH ]

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A29851-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29851-ND
Rectangular Connector Housings A29851-ND
"8 Rectangular Connectors - Housings Plug Black 0.150"" (3.81mm)"

"8 Rectangular Connectors - Housings Plug Black 0.150"" (3.81mm)"

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
340-1-177648-7
250V Electronic Connector 340-1-177648-7
8 Pos Wire Housing, Male Crimp, 250V, 3.81mm Pitch, Cable Mount Product overview: 1-177648-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-177648-7 can be used for catalog matching and distributor lookup.

8 Pos Wire Housing, Male Crimp, 250V, 3.81mm Pitch, Cable Mount Product overview: 1-177648-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-177648-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365416-1-177648-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365416-1-177648-7
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365416-1-177648-7
Win Source Part Number: 1365416-1-177648-7 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3100 Package: Bulk Product Status: Active Features: Polarizing Key Base Product Number: 177648 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Male Pin Number of Positions: 8 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.150" (3.81mm)

Win Source Part Number: 1365416-1-177648-7
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-3100
Package: Bulk
Product Status: Active
Features: Polarizing Key
Base Product Number: 177648
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 8
Number of Rows: 1
Note: Contacts Not Included
Pitch: 0.150" (3.81mm)

Buy Now Datasheet
D3100S Dynamic W-T-W Tab Hsg Rohs Compliant Amp - Te Connectivity - 09H6970 - Newark, An Avnet Company
Chicago, IL, United States
D3100S Dynamic W-T-W Tab Hsg Rohs Compliant Amp - Te Connectivity
09H6970
D3100S Dynamic W-T-W Tab Hsg Rohs Compliant Amp - Te Connectivity 09H6970
D3100S DYNAMIC W-T-W TAB HSG ROHS COMPLIANT: YES

D3100S DYNAMIC W-T-W TAB HSG ROHS COMPLIANT: YES

Supplier's Site Datasheet
D3100S Dynamic W-T-W Tab Hsg Amp - Te Connectivity - 40AJ9746 - Newark, An Avnet Company
Chicago, IL, United States
D3100S Dynamic W-T-W Tab Hsg Amp - Te Connectivity
40AJ9746
D3100S Dynamic W-T-W Tab Hsg Amp - Te Connectivity 40AJ9746
D3100S DYNAMIC W-T-W TAB HSG

D3100S DYNAMIC W-T-W TAB HSG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-177648-7 A29851-ND 340-1-177648-7 1365416-1-177648-7 09H6970
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 250V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings D3100S Dynamic W-T-W Tab Hsg Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102161-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers