TE Connectivity Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity 1-177648-3

Description
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100S Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body RoHS Compliant: Yes
Description
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100S Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity - 85X8293 - Newark, An Avnet Company
Chicago, IL, United States
Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity
85X8293
Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity 85X8293
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100S Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body RoHS Compliant: Yes

TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100S Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body RoHS Compliant: Yes

Supplier's Site
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 01H9579 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
01H9579
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 01H9579
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-3100S Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-3100S Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85X8293
Product Name Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details