TE Connectivity Barrier Strips 1-1776311-2

Description
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 12 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 40 Dimensions Wire Size (MMSQ) : .8 - 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 13.5 MM  [.531 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 4.3mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M4 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 25 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 12 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 40 Dimensions Wire Size (MMSQ) : .8 - 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 13.5 MM  [.531 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 4.3mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M4 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 25 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1-1776311-2 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1-1776311-2
Barrier Strips 1-1776311-2
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 12 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 40 Dimensions Wire Size (MMSQ) : .8 - 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 13.5 MM  [.531 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 4.3mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M4 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 25 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire

Body Features


  • Primary Product Color : Natural
  • Product Orientation : Right Angle
  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 12
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 40

Dimensions


  • Wire Size (MMSQ) : .8 - 8
  • Wire Size (AWG) : 18 - 8

Electrical Characteristics


  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 13.5 MM  [.531 INCH ]
  • Housing Material : Polyamide 6

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : 4.3mm Diameter Mounting Holes
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : M4

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 25

Product Type Features


  • Block Style : None
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
Buy Now
Terminal Blocks - Barrier Blocks - 1-1776311-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1-1776311-2-ND
Terminal Blocks - Barrier Blocks 1-1776311-2-ND
CONN TERM STRIP 12CIRC 0.532"

CONN TERM STRIP 12CIRC 0.532"

Buy Now Datasheet
Terminal Blocks - 1-1776311-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-1776311-2
Terminal Blocks 1-1776311-2
EUROPA T-BL,13.5MM

EUROPA T-BL,13.5MM

Buy Now
Barrier Terminal Blocks - 1-1776311-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1-1776311-2
Barrier Terminal Blocks 1-1776311-2
Barrier Terminal Blocks TSB200007KDS=EUROPA BL 14.5MM

Barrier Terminal Blocks TSB200007KDS=EUROPA BL 14.5MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-1776311-2 1-1776311-2-ND 1-1776311-2 1-1776311-2
Product Name Barrier Strips Terminal Blocks - Barrier Blocks Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip Terminal Strip; Chassis, Panel
Approvals EU RoHS Compliant with Exemptions RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 12
Contacts Pitch 13.50 mm (0.53 inches) 13.49 mm (0.53 inches)
Body Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546310-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1546551-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers