Body Features Primary Product Color : Brown Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin
Configuration Features Number of Levels : 1 Number of Positions : 11 Number of Rows : 1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 40
Dimensions Wire Size (MMSQ) : .2 - 6 Wire Size (AWG) : 24 - 10
Electrical Characteristics Operating Voltage (V) : 250
Housing Features Centerline (Pitch) : 12 MM [.472 INCH ] Housing Material : Polyamide 6
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 3.6mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3.5
Operation/Applicatio
n Circuit Application : Power
Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Usage Conditions Operating Temperature Range : -50 - 160 DEGC [-58 - 320 DEGF ]
Body Features
- Primary Product Color : Brown
- Product Orientation : Right Angle
- Quick Connect Tab Plating Material : Tin
Configuration Features
- Number of Levels : 1
- Number of Positions : 11
- Number of Rows : 1
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 40
Dimensions
- Wire Size (MMSQ) : .2 - 6
- Wire Size (AWG) : 24 - 10
Electrical Characteristics
- Operating Voltage (V) : 250
Housing Features
- Centerline (Pitch) : 12 MM [.472 INCH ]
- Housing Material : Polyamide 6
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mounting Options : 3.6mm Diameter Mounting Holes
- Screw Material : Steel
- Screw Plating Material : Zinc Chromate
- Thread Size : M3.5
Operation/Application
- Circuit Application : Power
Product Type Features
- Block Style : None
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Wire
Usage Conditions
- Operating Temperature Range : -50 - 160 DEGC [-58 - 320 DEGF ]