TE Connectivity Terminal Blocks - Barrier Blocks 1-1776299-2

Description
CONN TERM STRIP 12CIRC 0.394"
Request a Quote Datasheet
Description
CONN TERM STRIP 12CIRC 0.394"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 1-1776299-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1-1776299-2-ND
Terminal Blocks - Barrier Blocks 1-1776299-2-ND
CONN TERM STRIP 12CIRC 0.394"

CONN TERM STRIP 12CIRC 0.394"

Buy Now Datasheet
Barrier Terminal Blocks - 1-1776299-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1-1776299-2
Barrier Terminal Blocks 1-1776299-2
Barrier Terminal Blocks TSB500SK12MDS= EUROPA T/BL 10MM

Barrier Terminal Blocks TSB500SK12MDS= EUROPA T/BL 10MM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1-1776299-2-ND 1-1776299-2
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip; Chassis, Panel
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 100 C (212 F)
Terminal Block Type Eurostyle Terminal Strip Barrier Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15412 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 24
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-36D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 36
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2402.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details