TE Connectivity Barrier Strips 1-1776295-3

Description
Body Features Primary Product Color : Brown Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Product Length (MM) : 22 Wire Size (MMSQ) : .12 - 3.3 Wire Size (AWG) : 26 - 12 Electrical Characteristics Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 2.8mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 150 DEGC  [-31 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Brown Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Product Length (MM) : 22 Wire Size (MMSQ) : .12 - 3.3 Wire Size (AWG) : 26 - 12 Electrical Characteristics Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 2.8mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 150 DEGC  [-31 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1-1776295-3 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1-1776295-3
Barrier Strips 1-1776295-3
Body Features Primary Product Color : Brown Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Product Length (MM) : 22 Wire Size (MMSQ) : .12 - 3.3 Wire Size (AWG) : 26 - 12 Electrical Characteristics Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 2.8mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 150 DEGC  [-31 - 302 DEGF ]

Body Features


  • Primary Product Color : Brown
  • Product Orientation : Right Angle
  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 30

Dimensions


  • Product Length (MM) : 22
  • Wire Size (MMSQ) : .12 - 3.3
  • Wire Size (AWG) : 26 - 12

Electrical Characteristics


  • Operating Voltage (V) : 250

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Material : Polyamide 6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : 2.8mm Diameter Mounting Holes
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Block Style : None
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -35 - 150 DEGC  [-31 - 302 DEGF ]
Buy Now
Terminal Blocks - 1-1776295-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-1776295-3
Terminal Blocks 1-1776295-3
8MM EUROPA,MARKED

8MM EUROPA,MARKED

Buy Now
Barrier Terminal Blocks - 1-1776295-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1-1776295-3
Barrier Terminal Blocks 1-1776295-3
Barrier Terminal Blocks TSB2303DSHT=8MM EUROPA,MARKED

Barrier Terminal Blocks TSB2303DSHT=8MM EUROPA,MARKED

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-1776295-3 1-1776295-3 1-1776295-3
Product Name Barrier Strips Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals EU RoHS Compliant with Exemptions VDE Component Mark; RoHS Compliant
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 3
Contacts Pitch 8.00 mm (0.31 inches) 8.00 mm (0.31 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546118-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
 - 1-1419158-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Termination Options 0.64
View Details
PCB Terminal Blocks - 1-1546118-7 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546701-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details
2 suppliers