TE Connectivity Barrier Strips 1-1776293-0

Description
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 10 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Wire Size (MMSQ) : .12 - 3.3 Wire Size (AWG) : 26 - 12 Electrical Characteristics Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 2.8mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 10 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Wire Size (MMSQ) : .12 - 3.3 Wire Size (AWG) : 26 - 12 Electrical Characteristics Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 2.8mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1-1776293-0 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1-1776293-0
Barrier Strips 1-1776293-0
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 10 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Wire Size (MMSQ) : .12 - 3.3 Wire Size (AWG) : 26 - 12 Electrical Characteristics Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 2.8mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Product Orientation : Right Angle
  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 10
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 30

Dimensions


  • Wire Size (MMSQ) : .12 - 3.3
  • Wire Size (AWG) : 26 - 12

Electrical Characteristics


  • Operating Voltage (V) : 250

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Material : Polyamide 6

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : 2.8mm Diameter Mounting Holes
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 250

Product Type Features


  • Block Style : None
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Buy Now
Terminal Blocks - 1-1776293-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-1776293-0
Terminal Blocks 1-1776293-0
TSB SERIES

TSB SERIES

Buy Now
Terminal Blocks - 1-1776293-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-1776293-0
Terminal Blocks 1-1776293-0
EUROPA TERM BLK,8MM

EUROPA TERM BLK,8MM

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1-1776293-0
Terminal Blocks 1-1776293-0
Terminal Blocks

Terminal Blocks

Buy Now
Barrier Terminal Blocks - 1-1776293-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1-1776293-0
Barrier Terminal Blocks 1-1776293-0
Barrier Terminal Blocks TSB23010DS

Barrier Terminal Blocks TSB23010DS

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 48927741 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48927741
Terminal Blk/Strip Wiring Dev 48927741
TERMINAL BLOCK, BARRIER, 10POS, 30A; NO. OF ROWS:1 ROW; NO. OF POSITIONS:10POSITION S; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; PITCH SPACING:8MM; RATED CURRENT:30A; RATED VOLTAGE:250V; PRODUCT RANGE:EUROPA SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, BARRIER, 10POS, 30A; NO. OF ROWS:1 ROW; NO. OF POSITIONS:10POSITIONS; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; PITCH SPACING:8MM; RATED CURRENT:30A; RATED VOLTAGE:250V; PRODUCT RANGE:EUROPA SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Barrier, 10Pos, 30A; No. Of Rows Te Connectivity - 18P9264 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 10Pos, 30A; No. Of Rows Te Connectivity
18P9264
Terminal Block, Barrier, 10Pos, 30A; No. Of Rows Te Connectivity 18P9264
TERMINAL BLOCK, BARRIER, 10POS, 30A; No. of Rows:1 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:30A; Rated Voltage:250V; Product Range:Europa Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 10POS, 30A; No. of Rows:1 Row; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:30A; Rated Voltage:250V; Product Range:Europa Series RoHS Compliant: Yes

Supplier's Site
TERMINAL BLOCK, EUROPA, 10 POSITION, 8MM PITCH, 30A, WIRE PROTECTOR - 70088781 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK, EUROPA, 10 POSITION, 8MM PITCH, 30A, WIRE PROTECTOR
70088781
TERMINAL BLOCK, EUROPA, 10 POSITION, 8MM PITCH, 30A, WIRE PROTECTOR 70088781
Tyco Electronics offers the most extensive line of Europa products in five pitches: 8 mm (0.315), 10 mm (0.394), 12 mm (0.472), 13.5 mm (0.531), 14.5 mm (0.571). These terminal blocks offer a modular design, tubular contacts, high voltage and current ratings, and a broad wire range. The wire protectors supply a plate to shield the wire from being cut by the screw. Applications include Motor Controls, Power Supplies, Telecom, Valve Actuators, Spa Controllers, and Lighting. Features Connect Wire Directly to Contacts — No Wire Lugs Needed Wire Protectors Virtually Eliminate Twisting and Breaking of Wires Contacts Are Recessed in Housings for Safety and to Prevent Short Circuits High Voltage and Current Ratings Broad Wire Range

Tyco Electronics offers the most extensive line of Europa products in five pitches: 8 mm (0.315), 10 mm (0.394), 12 mm (0.472), 13.5 mm (0.531), 14.5 mm (0.571). These terminal blocks offer a modular design, tubular contacts, high voltage and current ratings, and a broad wire range. The wire protectors supply a plate to shield the wire from being cut by the screw. Applications include Motor Controls, Power Supplies, Telecom, Valve Actuators, Spa Controllers, and Lighting.
Features

  • Connect Wire Directly to Contacts — No Wire Lugs Needed
  • Wire Protectors Virtually Eliminate Twisting and Breaking of Wires
  • Contacts Are Recessed in Housings for Safety and to Prevent Short Circuits
  • High Voltage and Current Ratings
  • Broad Wire Range
Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-1776293-0 1-1776293-0 1-1776293-0 48927741 18P9264 70088781
Product Name Barrier Strips Terminal Blocks Barrier Terminal Blocks Terminal Blk/Strip Wiring Dev Terminal Block, Barrier, 10Pos, 30A; No. Of Rows Te Connectivity TERMINAL BLOCK, EUROPA, 10 POSITION, 8MM PITCH, 30A, WIRE PROTECTOR
Mounting Options Terminal Strip
Approvals EU RoHS Compliant with Exemptions UL 94 V-2
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 10 10
Contacts Pitch 8.00 mm (0.31 inches) 8.00 mm (0.31 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546105-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546307-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1546018-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1437654-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers