TE Connectivity ™ Fixed Terminal Blocks 1-1776269-0

Description
Fixed Terminal Blocks 10P VERT WIRE RCP 5MM 10A BLACK
Datasheet
Description
Fixed Terminal Blocks 10P VERT WIRE RCP 5MM 10A BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1-1776269-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1-1776269-0
Fixed Terminal Blocks 1-1776269-0
Fixed Terminal Blocks 10P VERT WIRE RCP 5MM 10A BLACK

Fixed Terminal Blocks 10P VERT WIRE RCP 5MM 10A BLACK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1-1776269-0
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 10
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 937550 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 5
View Details
Terminals - 2203.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Barrier Strips - 1-1546841-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details