TE Connectivity ™ Fixed Terminal Blocks 1-1776257-1

Description
Fixed Terminal Blocks 11P R/A WIRE RCP 5.08MM 250V BLUE
Datasheet
Description
Fixed Terminal Blocks 11P R/A WIRE RCP 5.08MM 250V BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1-1776257-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1-1776257-1
Fixed Terminal Blocks 1-1776257-1
Fixed Terminal Blocks 11P R/A WIRE RCP 5.08MM 250V BLUE

Fixed Terminal Blocks 11P R/A WIRE RCP 5.08MM 250V BLUE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1-1776257-1
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.01 - Socket with screw (box clamp) terminals - 9701 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.104 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Sensor terminal block - 2000-5417/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details