TE Connectivity ™ Fixed Terminal Blocks 1-1776257-0

Description
Fixed Terminal Blocks R/A Top Wire Entry 5.08mm HT
Datasheet
Description
Fixed Terminal Blocks R/A Top Wire Entry 5.08mm HT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1-1776257-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1-1776257-0
Fixed Terminal Blocks 1-1776257-0
Fixed Terminal Blocks R/A Top Wire Entry 5.08mm HT

Fixed Terminal Blocks R/A Top Wire Entry 5.08mm HT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1-1776257-0
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 10
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2398.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 97.P1 - Socket with Push-in terminals - 97P1 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details