TE Connectivity Barrier Strips 1-1776060-3

Description
Configuration Features Number of Positions : 13 Number of Rows : 1 Dimensions Product Length (INCH) : 3.25 Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Request a Quote
Description
Configuration Features Number of Positions : 13 Number of Rows : 1 Dimensions Product Length (INCH) : 3.25 Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1-1776060-3 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1-1776060-3
Barrier Strips 1-1776060-3
Configuration Features Number of Positions : 13 Number of Rows : 1 Dimensions Product Length (INCH) : 3.25 Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]

Configuration Features


  • Number of Positions : 13
  • Number of Rows : 1

Dimensions


  • Product Length (INCH) : 3.25

Housing Features


  • Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1-1776060-3
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546842-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
Barrier Strips - 1-1546685-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 26
View Details
3 suppliers
Barrier Strips - 1-1546158-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers