TE Connectivity Barrier Strips 1-1776060-0

Description
Configuration Features Number of Positions : 10 Number of Rows : 1 Dimensions Product Length : 63.5 MM  [2.5 INCH ] Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Request a Quote
Description
Configuration Features Number of Positions : 10 Number of Rows : 1 Dimensions Product Length : 63.5 MM  [2.5 INCH ] Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1-1776060-0 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1-1776060-0
Barrier Strips 1-1776060-0
Configuration Features Number of Positions : 10 Number of Rows : 1 Dimensions Product Length : 63.5 MM  [2.5 INCH ] Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1

Dimensions


  • Product Length : 63.5 MM  [2.5 INCH ]

Housing Features


  • Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1-1776060-0
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546311-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546566-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1437418-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 3
View Details
3 suppliers
Barrier Strips - 1-1546296-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details