TE Connectivity Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1-1775861-2

Description
Win Source Part Number: 1364400-1-1775861-2 Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Package: Tape & Reel Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Product Status: Active Features: Board Guide Base Product Number: 1775861 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: Flash Color: Black Number of Positions: 52 Number of Rows: 2 Termination: Solder Contact Material: Phosphor Bronze Gender: Female Pitch: 0.031" (0.80mm) Card Type: PCI Express Mini Card Card Thickness: 0.039" (1.00mm) Read Out: Dual Material - Insulation: Liquid Crystal Polymer (LCP), Glass Filled
Request a Quote Datasheet
Description
Win Source Part Number: 1364400-1-1775861-2 Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Package: Tape & Reel Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Product Status: Active Features: Board Guide Base Product Number: 1775861 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: Flash Color: Black Number of Positions: 52 Number of Rows: 2 Termination: Solder Contact Material: Phosphor Bronze Gender: Female Pitch: 0.031" (0.80mm) Card Type: PCI Express Mini Card Card Thickness: 0.039" (1.00mm) Read Out: Dual Material - Insulation: Liquid Crystal Polymer (LCP), Glass Filled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1364400-1-1775861-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1364400-1-1775861-2
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1364400-1-1775861-2
Win Source Part Number: 1364400-1-1775861-2 Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Package: Tape & Reel Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Product Status: Active Features: Board Guide Base Product Number: 1775861 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: Flash Color: Black Number of Positions: 52 Number of Rows: 2 Termination: Solder Contact Material: Phosphor Bronze Gender: Female Pitch: 0.031" (0.80mm) Card Type: PCI Express Mini Card Card Thickness: 0.039" (1.00mm) Read Out: Dual Material - Insulation: Liquid Crystal Polymer (LCP), Glass Filled

Win Source Part Number: 1364400-1-1775861-2
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Package: Tape & Reel
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Product Status: Active
Features: Board Guide
Base Product Number: 1775861
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: Flash
Color: Black
Number of Positions: 52
Number of Rows: 2
Termination: Solder
Contact Material: Phosphor Bronze
Gender: Female
Pitch: 0.031" (0.80mm)
Card Type: PCI Express Mini Card
Card Thickness: 0.039" (1.00mm)
Read Out: Dual
Material - Insulation: Liquid Crystal Polymer (LCP), Glass Filled

Buy Now Datasheet
Electronic Connector - 303-1-1775861-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
303-1-1775861-2
Electronic Connector 303-1-1775861-2
CONN PCI EXP MIN FML 52POS 0.031 Product overview: 1-1775861-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1-1775861-2 can be used for catalog matching and distributor lookup.

CONN PCI EXP MIN FML 52POS 0.031 Product overview: 1-1775861-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1-1775861-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mini Pci-E 4H Type Ii G/f Te Connectivity - 39P9127 - Newark, An Avnet Company
Chicago, IL, United States
Mini Pci-E 4H Type Ii G/f Te Connectivity
39P9127
Mini Pci-E 4H Type Ii G/f Te Connectivity 39P9127
mini PCI-E 4H Type II G/F

mini PCI-E 4H Type II G/F

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364400-1-1775861-2 303-1-1775861-2 39P9127
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Electronic Connector Mini Pci-E 4H Type Ii G/f Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details