Body Features Ejector Material Color : Green Primary Product Color : Black Product Weight : 9.1 G [.321 OZ ]
Configuration Features Ejector : With Number of PCB Mount Retention Features : 2 Number of Positions : 164 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
Dimensions Connector Height : 10 MM [.394 INCH ] Connector Length : 89 MM [3.504 INCH ] Connector Width : 8.8 MM [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM [.062 INCH ] PCB Thickness (Recommended) : 2.36 MM [.093 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 50
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ] Housing Material : PA 46
Industry Standards Bus Type : PCI Express
Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Hold-Down Post
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 50
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM [.122 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Ejector Material Color : Green
- Primary Product Color : Black
- Product Weight : 9.1 G [.321 OZ ]
Configuration Features
- Ejector : With
- Number of PCB Mount Retention Features : 2
- Number of Positions : 164
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 1.1
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
Dimensions
- Connector Height : 10 MM [.394 INCH ]
- Connector Length : 89 MM [3.504 INCH ]
- Connector Width : 8.8 MM [.346 INCH ]
- PCB Thickness (Accepted) : 1.57 MM [.062 INCH ]
- PCB Thickness (Recommended) : 2.36 MM [.093 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 50
Housing Features
- Centerline (Pitch) : 1 MM [.039 INCH ]
- Housing Material : PA 46
Industry Standards
Mechanical Attachment
- Connector Mounting Type : Board Mount
- PCB Mount Retention Type : Hold-Down Post
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Tray, Box & Tray
- Packaging Quantity : 50
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.1 MM [.122 INCH ]
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]