"Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)"
CONN HEADER 10POS 2MM R/A SMD
HPI CONN., 2.0MM, R/A, SMT, 10P, 80U
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100088CT-ND | 792-1-1775469-0 | 40AJ9729 |
| Product Name | Headers, Male Pins | CONN HEADER 10POS 2MM R/A SMD | Hpi Conn., 2.0Mm, R/a, Smt, 10P, 80U Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Surface Mount, Right Angle | Surface Mount | |
| Voltage Rating | 250 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |