TE Connectivity FPC Connectors 1-1775333-8

Description
Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 18 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Contact Mating Location : Bottom Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .025 MICM  [1 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2 MM  [.079 INCH ] Connector Length : 13.75 MM  [.541 INCH ] Connector Width : 6.25 MM  [.246 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Natural Housing Material : LCP (Liquid Crystal Polymer) Identification Marking Circuit Identification Feature : With Mechanical Attachment 接合对准 : With Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Front Flip (Rear Hinge) Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 18 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Contact Mating Location : Bottom Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .025 MICM  [1 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2 MM  [.079 INCH ] Connector Length : 13.75 MM  [.541 INCH ] Connector Width : 6.25 MM  [.246 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Natural Housing Material : LCP (Liquid Crystal Polymer) Identification Marking Circuit Identification Feature : With Mechanical Attachment 接合对准 : With Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Front Flip (Rear Hinge) Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 1-1775333-8 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
1-1775333-8
FPC Connectors 1-1775333-8
Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 18 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Contact Mating Location : Bottom Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .025 MICM  [1 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2 MM  [.079 INCH ] Connector Length : 13.75 MM  [.541 INCH ] Connector Width : 6.25 MM  [.246 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Natural Housing Material : LCP (Liquid Crystal Polymer) Identification Marking Circuit Identification Feature : With Mechanical Attachment 接合对准 : With Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Front Flip (Rear Hinge) Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : FPC, FFC
  • Number of Positions : 18
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ]
  • Contact Mating Location : Bottom
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Gold
  • PCB Contact Termination Area Plating Material Thickness : .025 MICM  [1 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 2 MM  [.079 INCH ]
  • Connector Length : 13.75 MM  [.541 INCH ]
  • Connector Width : 6.25 MM  [.246 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Color : Natural
  • Housing Material : LCP (Liquid Crystal Polymer)

Identification Marking


  • Circuit Identification Feature : With

Mechanical Attachment


  • 接合对准 : With
  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Front Flip (Rear Hinge)
  • Insertion Force Type : Zero Insertion Force (ZIF)
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1333350-1-1775333-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1333350-1-1775333-8
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1333350-1-1775333-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333350-1-1775333-8 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 18 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Phosphor Bronze Voltage Rating: 250V Height Above Board: 0.081" (2.05mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Straight Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Housing Color: Natural Standard Package: 20,000 Mounting: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C Actuator Color: Natural ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: Vendor Undefined HTSUS: 8536.69.4051 Other Part Number: A120287CT,A120287TR, -1-1775333-8-SI Base Product Number: 1775333 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333350-1-1775333-8
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 18
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Phosphor Bronze
Voltage Rating: 250V
Height Above Board: 0.081" (2.05mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Straight
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Standard Package: 20,000
Mounting: Surface Mount, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
Actuator Color: Natural
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4051
Other Part Number: A120287CT,A120287TR,-1-1775333-8-SI
Base Product Number: 1775333
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-1-1775333-8
Electronic Connector 399-1-1775333-8
CONN FPC BOTTOM 18POS 0.5MM R/A Product overview: 1-1775333-8 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-1-1775333-8 can be used for catalog matching and distributor lookup.

CONN FPC BOTTOM 18POS 0.5MM R/A Product overview: 1-1775333-8 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-1-1775333-8 can be used for catalog matching and distributor lookup.

Supplier's Site
FFC, FPC (Flat Flexible) Connector Assemblies - A120287TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A120287TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A120287TR-ND
"18 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"18 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Zif Fpc 0.5, 2H, 18P Amp - Te Connectivity - 96X7318 - Newark, An Avnet Company
Chicago, IL, United States
Zif Fpc 0.5, 2H, 18P Amp - Te Connectivity
96X7318
Zif Fpc 0.5, 2H, 18P Amp - Te Connectivity 96X7318
ZIF FPC 0.5, 2H, 18P

ZIF FPC 0.5, 2H, 18P

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-1775333-8 1333350-1-1775333-8 399-1-1775333-8 A120287TR-ND 96X7318
Product Name FPC Connectors Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Zif Fpc 0.5, 2H, 18P Amp - Te Connectivity
Termination Surface Mount Solder Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Current Rating 0.5 amps 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data