TE Connectivity PCB D-Sub Connectors 1-1775210-1

Description
Body Features Connector Profile : Standard Shell Material : Steel Shell Plating Material : Nickel Configuration Features Connector Configuration (Upper/Lower) : Mixed Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) (MM) : 1.6 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Color : Blue, Turquoise Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Material : Brass Boardlock Plating Material : Tin over Nickel Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mating Retention Type : Female Screwlocks, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug over Receptacle Connector Design : Stacking Connector System : Cable-to-Board D-Sub Shell Size : 1 over 1 Product Type : Connector Row-to-Row Spacing : 2 mm, 2.84 mm, .112 in, .079 in Sealable : No Shell Type : Front Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Material : Steel Shell Plating Material : Nickel Configuration Features Connector Configuration (Upper/Lower) : Mixed Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) (MM) : 1.6 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Color : Blue, Turquoise Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Material : Brass Boardlock Plating Material : Tin over Nickel Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mating Retention Type : Female Screwlocks, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug over Receptacle Connector Design : Stacking Connector System : Cable-to-Board D-Sub Shell Size : 1 over 1 Product Type : Connector Row-to-Row Spacing : 2 mm, 2.84 mm, .112 in, .079 in Sealable : No Shell Type : Front Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 1-1775210-1 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
1-1775210-1
PCB D-Sub Connectors 1-1775210-1
Body Features Connector Profile : Standard Shell Material : Steel Shell Plating Material : Nickel Configuration Features Connector Configuration (Upper/Lower) : Mixed Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) (MM) : 1.6 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Color : Blue, Turquoise Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Material : Brass Boardlock Plating Material : Tin over Nickel Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mating Retention Type : Female Screwlocks, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug over Receptacle Connector Design : Stacking Connector System : Cable-to-Board D-Sub Shell Size : 1 over 1 Product Type : Connector Row-to-Row Spacing : 2 mm, 2.84 mm, .112 in, .079 in Sealable : No Shell Type : Front Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Material : Steel
  • Shell Plating Material : Nickel

Configuration Features


  • Connector Configuration (Upper/Lower) : Mixed
  • Number of Rows : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) (MM) : 1.6

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Housing Color : Blue, Turquoise
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Boardlock Material : Brass
  • Boardlock Plating Material : Tin over Nickel
  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • Mating Retention Type : Female Screwlocks, 4-40 UNC
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug over Receptacle
  • Connector Design : Stacking
  • Connector System : Cable-to-Board
  • D-Sub Shell Size : 1 over 1
  • Product Type : Connector
  • Row-to-Row Spacing : 2 mm, 2.84 mm, .112 in, .079 in
  • Sealable : No
  • Shell Type : Front Metal Shell

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A127800-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A127800-ND
D-Sub Connector Assemblies A127800-ND
9, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

9, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub 5.08Mm,9 Pos Plug Over 15 Pos Rcpt Te Connectivity - 67T0881 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub 5.08Mm,9 Pos Plug Over 15 Pos Rcpt Te Connectivity
67T0881
D-Sub 5.08Mm,9 Pos Plug Over 15 Pos Rcpt Te Connectivity 67T0881
D-SUB 5.08mm,9 POS PLUG OVER 15 POS RCPT

D-SUB 5.08mm,9 POS PLUG OVER 15 POS RCPT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-1775210-1 A127800-ND 67T0881
Product Name PCB D-Sub Connectors D-Sub Connector Assemblies D-Sub 5.08Mm,9 Pos Plug Over 15 Pos Rcpt Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector Plug, Male Pins; Receptacle, Female Sockets D-Sub Connector
Unlock Full Specs
to access all available technical data