24 Pos Power Connector, 9A, 250VAC, Straight, Thru-Hole, Tin Product overview: 1-1775099-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1775099-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 24 position 0.165"" (4.20mm)"
WTB CONN, RCPT, 24POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-1-1775099-3 | 1-1775099-3 | A127799-ND | 96X7309 |
| Product Name | 9A Electronic Connector | Power Connectors | Headers, Male Pins | Wtb Conn, Rcpt, 24Pos, 2Row, 4.2Mm; Connector Systems Te Connectivity |
| Termination | Solder | |||
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole Mount |