TE Connectivity SD Card Connectors 1-1775059-1

Description
Configuration Features Number of Positions : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 2.5 MM , 2.43 MM , 1.7 MM  [.098 INCH , .067 INCH , .095 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 2.5 MM , 2.43 MM , 1.7 MM  [.098 INCH , .067 INCH , .095 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD Card Connectors - 1-1775059-1 - TE Connectivity
Berwyn, PA, United States
SD Card Connectors
1-1775059-1
SD Card Connectors 1-1775059-1
Configuration Features Number of Positions : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 2.5 MM , 2.43 MM , 1.7 MM  [.098 INCH , .067 INCH , .095 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Configuration Features


  • Number of Positions : 9
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Housing Features


  • Centerline (Pitch) : 2.5 MM , 2.43 MM , 1.7 MM  [.098 INCH , .067 INCH , .095 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mounting Style : Surface Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Compatible Card : Secure Digital
  • Connector & Contact Terminates To : Printed Circuit Board

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1294065-1-1775059-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1294065-1-1775059-1
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1294065-1-1775059-1
Win Source Part Number: 1294065-1-1775059-1 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Number of Positions: 11 (9 + 2) Features: Board Guide, Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR) Height Above Board: 0.112" (2.85mm) Standard Package: 1,750 Card Type: Secure Digital - SD Insertion, Removal Method: Push In, Push Out Mounting Feature: Reverse - Bottom Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 1775059

Win Source Part Number: 1294065-1-1775059-1
Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets
Number of Positions: 11 (9 + 2)
Features: Board Guide, Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR)
Height Above Board: 0.112" (2.85mm)
Standard Package: 1,750
Card Type: Secure Digital - SD
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Reverse - Bottom
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1775059

Buy Now
PC Card Sockets - 1-1775059-1-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
1-1775059-1-ND
PC Card Sockets 1-1775059-1-ND
11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 1-1775059-1 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
1-1775059-1
PC Card Sockets 1-1775059-1
SD CONN RVS PUSH-PUSH 30U AU

SD CONN RVS PUSH-PUSH 30U AU

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-1775059-1 1294065-1-1775059-1 1-1775059-1-ND 1-1775059-1
Product Name SD Card Connectors Connectors, Interconnects - Memory Connectors - PC Card Sockets PC Card Sockets PC Card Sockets
Connector Type PC Card Connector PC Card Connector Connector and Ejector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104315-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Headers, Male Pins - A28499-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Smart Card Connectors - 5145300-1 - TE Connectivity
Specs
Connector Type PC Card Connector
Termination Surface Mount
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26659-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers