1-176239-8 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers1-176239-8
Description
Body Features Primary Product Color : Yellow Primary Product Material : PA 66
Configuration Features Number of Positions : 18
Dimensions Product Height : 6.65 MM [.261 INCH ] Product Length : 22.3 MM [.878 INCH ] Product Width : 7.55 MM [.297 INCH ] Row-to-Row Spacing (MM) : 6.5 Wire Size (AWG) : 28 - 24
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ]
Packaging Features Packaging Method : Bag & Box
Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Yellow Primary Product Material : PA 66
Configuration Features Number of Positions : 18
Dimensions Product Height : 6.65 MM [.261 INCH ] Product Length : 22.3 MM [.878 INCH ] Product Width : 7.55 MM [.297 INCH ] Row-to-Row Spacing (MM) : 6.5 Wire Size (AWG) : 28 - 24
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ]
Packaging Features Packaging Method : Bag & Box
Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Primary Product Color : Yellow Primary Product Material : PA 66
Configuration Features Number of Positions : 18
Dimensions Product Height : 6.65 MM [.261 INCH ] Product Length : 22.3 MM [.878 INCH ] Product Width : 7.55 MM [.297 INCH ] Row-to-Row Spacing (MM) : 6.5 Wire Size (AWG) : 28 - 24
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ]
Packaging Features Packaging Method : Bag & Box
Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Primary Product Color : Yellow
Primary Product Material : PA 66
Configuration Features
Number of Positions : 18
Dimensions
Product Height : 6.65 MM [.261 INCH ]
Product Length : 22.3 MM [.878 INCH ]
Product Width : 7.55 MM [.297 INCH ]
Row-to-Row Spacing (MM) : 6.5
Wire Size (AWG) : 28 - 24
Housing Features
Centerline (Pitch) : 2 MM [.079 INCH ]
Packaging Features
Packaging Method : Bag & Box
Product Type Features
Connector Hardware Accessory Type : Holder
Hardware Accessory Function : Mounting
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]