TE Connectivity High Speed Pluggable IO Connectors & Cages 1-1761987-8

Description
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1-1761987-8 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1-1761987-8
High Speed Pluggable IO Connectors & Cages 1-1761987-8
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 38

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape

Product Type Features


  • Pluggable Form Factor : QSFP+
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
SMD Electronic Connector
366-1-1761987-8
SMD Electronic Connector 366-1-1761987-8
38 Pos 40Gbps Right Angle Receptacle, SMD, Black Product overview: 1-1761987-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-1761987-8 can be used for catalog matching and distributor lookup.

38 Pos 40Gbps Right Angle Receptacle, SMD, Black Product overview: 1-1761987-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-1761987-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 1-1761987-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-1761987-8
I/O Connectors 1-1761987-8
ReceptacleConnAssm38 PosTape/Re

ReceptacleConnAssm38PosTape/Re

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1-1761987-8
I/O Connectors 1-1761987-8
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A117823CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A117823CT-ND
Pluggable Connector Assemblies A117823CT-ND
38 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle

38 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A117823TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A117823TR-ND
Pluggable Connector Assemblies A117823TR-ND
38 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle

38 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connectors - 1-1761987-8 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1-1761987-8
Pluggable Connectors 1-1761987-8
CONN MINI SAS RCP 36P SLD RA SMD

CONN MINI SAS RCP 36P SLD RA SMD

Supplier's Site Datasheet
Receptacleconnassm38Postape/re Amp - Te Connectivity - 75AC4366 - Newark, An Avnet Company
Chicago, IL, United States
Receptacleconnassm38Postape/re Amp - Te Connectivity
75AC4366
Receptacleconnassm38Postape/re Amp - Te Connectivity 75AC4366
ReceptacleConnAssm38 PosTape/Re

ReceptacleConnAssm38PosTape/Re

Supplier's Site
I/O Connectors Receptacle Conn Assm 38Pos - 792-1-1761987-8 - Utmel Electronic Limited
Hong Kong, China
I/O Connectors Receptacle Conn Assm 38Pos
792-1-1761987-8
I/O Connectors Receptacle Conn Assm 38Pos 792-1-1761987-8
I/O Connectors Receptacle Conn Assm 38Pos

I/O Connectors Receptacle Conn Assm 38Pos

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1761987-8 366-1-1761987-8 1-1761987-8 A117823CT-ND 1-1761987-8 75AC4366 792-1-1761987-8
Product Name High Speed Pluggable IO Connectors & Cages SMD Electronic Connector I/O Connectors Pluggable Connector Assemblies Pluggable Connectors Receptacleconnassm38Postape/re Amp - Te Connectivity I/O Connectors Receptacle Conn Assm 38Pos
Termination Surface Mount SMD/SMT Solder
Current Rating 0.5 amps 0.5 amps 0.5 amps
Gender Female / Jack
Connector Type SAS, Mini
Unlock Full Specs
to access all available technical data