Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
104 Signal (52 Pair) Position Connector Differential Pair Array, Female Surface Mount Gold
STEP-Z 15MM RCPT 104P
STEP-Z RCPT 15MM 104P PB ST
CONN DIFF ARRAY RCPT 104POS SMD
| TE Connectivity | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-1761613-5 | A108915-ND | 16R9610 | 1-1761613-5 |
| Product Name | Board-to-Board Headers & Receptacles | Arrays, Edge Type, Mezzanine (Board to Board) | Step-Z 15Mm Rcpt 104P Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Differential Pair Array, Female | Rectangular Connectors, Heavy Duty | |
| Termination | Surface Mount - Solder Ball | |||
| Mounting | Board Mount | Surface Mount | ||
| Voltage Rating | 48 volts |