TE Connectivity Connector Systems Amp - Te Connectivity 1-1761608-1.

Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Amp - Te Connectivity - 28AC6411 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Amp - Te Connectivity
28AC6411
Connector Systems Amp - Te Connectivity 28AC6411
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6411
Product Name Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers