TE Connectivity D Sub Shell, Receptacle, 50 Position, Steel; No. Of Positions Amp Te Connectivity 1-1757820-0

Description
D SUB SHELL, RECEPTACLE, 50 POSITION, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body; D Sub Shell Size:DD RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, RECEPTACLE, 50 POSITION, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body; D Sub Shell Size:DD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 50 Position, Steel; No. Of Positions Amp Te Connectivity - 16M3853 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 50 Position, Steel; No. Of Positions Amp Te Connectivity
16M3853
D Sub Shell, Receptacle, 50 Position, Steel; No. Of Positions Amp Te Connectivity 16M3853
D SUB SHELL, RECEPTACLE, 50 POSITION, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body; D Sub Shell Size:DD RoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, 50 POSITION, STEEL; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body; D Sub Shell Size:DD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3853
Product Name D Sub Shell, Receptacle, 50 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details