"2 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm)"
PL MK2 2P 187 HOUSING REC NAT
Conn Housing RCP 2 POS 7mm Crimp ST Cable Mount Natural Bag Product overview: 1-175578-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-175578-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1363825-1-175578-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Package: Bulk
Product Status: Active
Base Product Number: 175578
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 2
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.187" (4.75mm) Quick Connects
Terminal Size: 0.187" (4.75mm)
Stacking Direction: Top to Bottom
Material: Nylon
187 POSITIVE MK2 REC HSG 2P V0
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-175578-1-ND | 1-175578-1 | 340-1-175578-1 | 1363825-1-175578-1 | 16R9585 |
| Product Name | Housings, Boots | Connectors Unreviewed | Electronic Connector | Connectors, Interconnects - Terminals - Housings, Boots | 187 Positive Mk2 Rec Hsg 2P V0 Amp - Te Connectivity |
| Gender | Female / Jack |