TE Connectivity Connector Contacts 1-175249-1

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Shape & Form : Rectangular Contact Type : Receptacle Mating Pin Diameter : .6 MM  [.023 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : .6 - 1.2 MM  [.025 - .05 INCH ] Wire Size (MMSQ) : .05 - .12 Wire Size (AWG) : 30 - 26 Wire Size (CMA) : 100.5 - 254.1 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Shape & Form : Rectangular Contact Type : Receptacle Mating Pin Diameter : .6 MM  [.023 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : .6 - 1.2 MM  [.025 - .05 INCH ] Wire Size (MMSQ) : .05 - .12 Wire Size (AWG) : 30 - 26 Wire Size (CMA) : 100.5 - 254.1 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-175249-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-175249-1
Connector Contacts 1-175249-1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Shape & Form : Rectangular Contact Type : Receptacle Mating Pin Diameter : .6 MM  [.023 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : .6 - 1.2 MM  [.025 - .05 INCH ] Wire Size (MMSQ) : .05 - .12 Wire Size (AWG) : 30 - 26 Wire Size (CMA) : 100.5 - 254.1 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Shape & Form : Rectangular
  • Contact Type : Receptacle
  • Mating Pin Diameter : .6 MM  [.023 INCH ]
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter Range : .6 - 1.2 MM  [.025 - .05 INCH ]
  • Wire Size (MMSQ) : .05 - .12
  • Wire Size (AWG) : 30 - 26
  • Wire Size (CMA) : 100.5 - 254.1

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125

Operation/Application


  • Circuit Application : Power & Signal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-175249-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details
Connector Contacts - 1-104479-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 102128-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers