TE Connectivity Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity 1-175217-5

Description
Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes
Datasheet
Description
Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity - 85X8292 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity
85X8292
Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity 85X8292
Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 90B9658 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp Te Connectivity
90B9658
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp Te Connectivity 90B9658
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 85X8292 90B9658
Product Name Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp Te Connectivity
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1823032-1 - TE Connectivity
Specs
Type Contact
Plating / Coating None
Applications Motor or Generator
View Details
0.5mm Tungsten Electrodes (Pack of 15) -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details