TE Connectivity Rectangular Connector Contacts 1-175216-5

Description
Socket Contact Tin 24-28 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 24-28 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A29219-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A29219-ND
Rectangular Connector Contacts A29219-ND
Socket Contact Tin 24-28 AWG Crimp

Socket Contact Tin 24-28 AWG Crimp

Buy Now Datasheet
Contacts - 1-175216-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-175216-5
Contacts 1-175216-5
DYNAMIC REC CONTACT S L/P

DYNAMIC REC CONTACT S L/P

Buy Now
Swedesboro, NJ, United States
Contacts
1-175216-5
Contacts 1-175216-5
Contacts

Contacts

Buy Now
Contact, Socket, Crimp, 24Awg; Product Range Amp - Te Connectivity - 85X8289 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 24Awg; Product Range Amp - Te Connectivity
85X8289
Contact, Socket, Crimp, 24Awg; Product Range Amp - Te Connectivity 85X8289
CONTACT, SOCKET, CRIMP, 24AWG; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:-; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 24AWG; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:-; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29219-ND 1-175216-5 85X8289
Product Name Rectangular Connector Contacts Contacts Contact, Socket, Crimp, 24Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1285-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details