TE Connectivity Rectangular Connector Contacts 1-175216-3

Description
Socket Contact Gold 24-28 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 24-28 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A29218-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A29218-ND
Rectangular Connector Contacts A29218-ND
Socket Contact Gold 24-28 AWG Crimp

Socket Contact Gold 24-28 AWG Crimp

Buy Now Datasheet
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp - Te Connectivity - 85X8288 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp - Te Connectivity
85X8288
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp - Te Connectivity 85X8288
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Dynamic D-3 Rec Cont. S Au 0.76 L/p Amp - Te Connectivity - 40AJ9694 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3 Rec Cont. S Au 0.76 L/p Amp - Te Connectivity
40AJ9694
Dynamic D-3 Rec Cont. S Au 0.76 L/p Amp - Te Connectivity 40AJ9694
DYNAMIC D-3 REC CONT. S AU 0.76 L/P

DYNAMIC D-3 REC CONT. S AU 0.76 L/P

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29218-ND 85X8288 40AJ9694
Product Name Rectangular Connector Contacts Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp - Te Connectivity Dynamic D-3 Rec Cont. S Au 0.76 L/p Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details