TE Connectivity Rectangular Connector Contacts 1-175196-3

Description
Socket Contact Gold 16-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 16-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1-175196-3TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-175196-3TR-ND
Rectangular Connector Contacts 17-1-175196-3TR-ND
Socket Contact Gold 16-20 AWG Crimp

Socket Contact Gold 16-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-1-175196-3CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-175196-3CT-ND
Rectangular Connector Contacts 17-1-175196-3CT-ND
CONN SOCKET 16-20AWG CRIMP GOLD

CONN SOCKET 16-20AWG CRIMP GOLD

Buy Now Datasheet
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 29AH8478 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
29AH8478
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 29AH8478
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Dynamic D-3 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic D-3 Series Connectors;RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Dynamic D-3 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic D-3 Series Connectors;RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 38AC2707 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
38AC2707
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 38AC2707
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Dynamic D-3 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic D-3 Series Connectors;RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Dynamic D-3 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic D-3 Series Connectors;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1-175196-3TR-ND 29AH8478
Product Name Rectangular Connector Contacts Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data