Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334506-1-175195-5
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 3,500
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 11751955,-1-175195-5
Base Product Number: 175195
RoHS Status: RoHS Compliant
Signal Socket Contact, 10A, 20-24AWG Crimp, Wire-to-Wire, Tin Product overview: 1-175195-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-175195-5 can be used for catalog matching and distributor lookup.
Socket Contact Tin 20-24 AWG Crimp
CONN SOCKET 20-24AWG CRIMP TIN
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1334506-1-175195-5 | 332-1-175195-5 | A29224TR-ND | 09H6914 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | 10A Electronic Connector | Rectangular Connector Contacts | Contact, Socket, 20Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |