TE Connectivity Rectangular Connector Contacts 1-175195-2

Description
CONN SOCKET 20-24AWG CRIMP GOLD
Request a Quote Datasheet
Description
CONN SOCKET 20-24AWG CRIMP GOLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1-175195-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-175195-2CT-ND
Rectangular Connector Contacts 17-1-175195-2CT-ND
CONN SOCKET 20-24AWG CRIMP GOLD

CONN SOCKET 20-24AWG CRIMP GOLD

Buy Now Datasheet
Rectangular Connector Contacts - 17-1-175195-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-175195-2TR-ND
Rectangular Connector Contacts 17-1-175195-2TR-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
10A Electronic Connector
332-1-175195-2
10A Electronic Connector 332-1-175195-2
Female Signal Crimp Connector, 10A, Gold Plated Copper Alloy Product overview: 1-175195-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-175195-2 can be used for catalog matching and distributor lookup.

Female Signal Crimp Connector, 10A, Gold Plated Copper Alloy Product overview: 1-175195-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-175195-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 29AH8477 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
29AH8477
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 29AH8477
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Dynamic D-3 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic D-3 Series Connectors;RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Dynamic D-3 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic D-3 Series Connectors;RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 38AC2706 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
38AC2706
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 38AC2706
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Dynamic D-3 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic D-3 Series Connectors;RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Dynamic D-3 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic D-3 Series Connectors;RoHS Compliant: Yes

Supplier's Site
CONN SOCKET 20-24AWG CRIMP GOLD - 792-1-175195-2 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 20-24AWG CRIMP GOLD
792-1-175195-2
CONN SOCKET 20-24AWG CRIMP GOLD 792-1-175195-2
CONN SOCKET 20-24AWG CRIMP GOLD

CONN SOCKET 20-24AWG CRIMP GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-1-175195-2CT-ND 332-1-175195-2 29AH8477 792-1-175195-2
Product Name Rectangular Connector Contacts 10A Electronic Connector Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity CONN SOCKET 20-24AWG CRIMP GOLD
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 20 to 24 AWG ? to 20 AWG
Gender Female / Jack
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data