TE Connectivity Headers & Wire Housings 1-174961-1

Description
070 MLC CAP ASSY V 30P
Request a Quote
Description
070 MLC CAP ASSY V 30P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-174961-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-174961-1
Headers & Wire Housings 1-174961-1
070 MLC CAP ASSY V 30P

070 MLC CAP ASSY V 30P

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-174961-1
Headers & Wire Housings 1-174961-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Cap, 30Pos, 2Row, 3.5Mm; Pitch Spacing Amp Te Connectivity - 38AC2705 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Cap, 30Pos, 2Row, 3.5Mm; Pitch Spacing Amp Te Connectivity
38AC2705
Connector, Cap, 30Pos, 2Row, 3.5Mm; Pitch Spacing Amp Te Connectivity 38AC2705
CONNECTOR, CAP, 30POS, 2ROW, 3.5MM; Pitch Spacing:3.5mm; No. of Contacts:30Contacts; Gender:Header; Product Range:MULTI LOCK 070 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, CAP, 30POS, 2ROW, 3.5MM; Pitch Spacing:3.5mm; No. of Contacts:30Contacts; Gender:Header; Product Range:MULTI LOCK 070 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1-174961-1 38AC2705
Product Name Headers & Wire Housings Connector, Cap, 30Pos, 2Row, 3.5Mm; Pitch Spacing Amp Te Connectivity
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Conn, Header, 96Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8962 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
PCB Headers & Receptacles - 103239-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details