TE Connectivity Headers & Wire Housings 1-174954-1

Description
070 MLC CAP ASSY V 6P
Request a Quote
Description
070 MLC CAP ASSY V 6P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-174954-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-174954-1
Headers & Wire Housings 1-174954-1
070 MLC CAP ASSY V 6P

070 MLC CAP ASSY V 6P

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-174954-1
Headers & Wire Housings 1-174954-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Cap, 6Pos, 1Row, 3.5Mm; Pitch Spacing Amp Te Connectivity - 38AC2701 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Cap, 6Pos, 1Row, 3.5Mm; Pitch Spacing Amp Te Connectivity
38AC2701
Connector, Cap, 6Pos, 1Row, 3.5Mm; Pitch Spacing Amp Te Connectivity 38AC2701
CONNECTOR, CAP, 6POS, 1ROW, 3.5MM; Pitch Spacing:3.5mm; No. of Contacts:6Contacts; Gender:Header; Product Range:MULTI LOCK 070 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, CAP, 6POS, 1ROW, 3.5MM; Pitch Spacing:3.5mm; No. of Contacts:6Contacts; Gender:Header; Product Range:MULTI LOCK 070 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1-174954-1 38AC2701
Product Name Headers & Wire Housings Connector, Cap, 6Pos, 1Row, 3.5Mm; Pitch Spacing Amp Te Connectivity
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
D-Sub Standard Board Mount - D09S33E6GX09LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
PCB Headers & Receptacles - 103185-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details