TE Connectivity Automotive Conn Housing, Plug, 20Pos; Product Range Amp Te Connectivity 1-174952-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 20POS; Product Range:MULTILOCK Series; Gender:Plug; No. of Positions:20Ways; For Use With:AMP MULTILOCK Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 20POS; Product Range:MULTILOCK Series; Gender:Plug; No. of Positions:20Ways; For Use With:AMP MULTILOCK Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 20Pos; Product Range Amp Te Connectivity - 17AH9643 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 20Pos; Product Range Amp Te Connectivity
17AH9643
Automotive Conn Housing, Plug, 20Pos; Product Range Amp Te Connectivity 17AH9643
AUTOMOTIVE CONN HOUSING, PLUG, 20POS; Product Range:MULTILOCK Series; Gender:Plug; No. of Positions:20Ways; For Use With:AMP MULTILOCK Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 20POS; Product Range:MULTILOCK Series; Gender:Plug; No. of Positions:20Ways; For Use With:AMP MULTILOCK Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9643
Product Name Automotive Conn Housing, Plug, 20Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details