TE Connectivity ™ 14A Electronic Connector 1-174937-1

Description
8 Pos Crimp Wire Housing, PBT, White, 14A, ST, Female Product overview: 1-174937-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-174937-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Pos Crimp Wire Housing, PBT, White, 14A, ST, Female Product overview: 1-174937-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-174937-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
14A Electronic Connector
340-1-174937-1
14A Electronic Connector 340-1-174937-1
8 Pos Crimp Wire Housing, PBT, White, 14A, ST, Female Product overview: 1-174937-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-174937-1 can be used for catalog matching and distributor lookup.

8 Pos Crimp Wire Housing, PBT, White, 14A, ST, Female Product overview: 1-174937-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-174937-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365638-1-174937-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365638-1-174937-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365638-1-174937-1
Win Source Part Number: 1365638-1-174937-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Bulk Product Status: Active Base Product Number: 174937 Mounting Type: Panel Mount HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: White Connector Type: Receptacle Contact Type: Tab Number of Positions: 8 Number of Rows: 2 Note: Contacts Not Included Row Spacing: 0.232" (5.90mm)

Win Source Part Number: 1365638-1-174937-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Bulk
Product Status: Active
Base Product Number: 174937
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: White
Connector Type: Receptacle
Contact Type: Tab
Number of Positions: 8
Number of Rows: 2
Note: Contacts Not Included
Row Spacing: 0.232" (5.90mm)

Buy Now Datasheet
Rectangular Connector Housings - 1-174937-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1-174937-1-ND
Rectangular Connector Housings 1-174937-1-ND
8 Rectangular Connectors - Housings Receptacle White

8 Rectangular Connectors - Housings Receptacle White

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-1-174937-1 1-174937-1 1365638-1-174937-1 1-174937-1-ND
Product Name 14A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAKS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 45A Premate Ground PCB Contacts, Bottom Row, Low Detent, Also used with Power Mod HP B - 3-5952P1 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers