Connectors
"6 Rectangular Connectors - Housings Plug White 0.138"" (3.50mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 853764-1-174923-1
Series: Multi-Lock
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 174923
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -1-174923-1-SI, -1-174923-1-LSI
CONN PLUG HSG 6POS 3.50MM Product overview: 1-174923-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1-174923-1 can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-174923-1 | 1-174923-1-ND | 853764-1-174923-1 | 319-1-174923-1 |
| Product Name | Rectangular Connector Housings | Rectangular Connectors - 1-174923-1 | Electronic Connector | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |