TE Connectivity Plug Housing, 3Pos, Pbt, Natural; Product Range Amp Te Connectivity 1-174921-1

Description
PLUG HOUSING, 3POS, PBT, NATURAL; Product Range:Multilock 070 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:3.5mm; For Use With:AMP Multilock Series 173630 & 173631 Socket Contacts; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Description
PLUG HOUSING, 3POS, PBT, NATURAL; Product Range:Multilock 070 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:3.5mm; For Use With:AMP Multilock Series 173630 & 173631 Socket Contacts; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 3Pos, Pbt, Natural; Product Range Amp Te Connectivity - 38AC2698 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Pos, Pbt, Natural; Product Range Amp Te Connectivity
38AC2698
Plug Housing, 3Pos, Pbt, Natural; Product Range Amp Te Connectivity 38AC2698
PLUG HOUSING, 3POS, PBT, NATURAL; Product Range:Multilock 070 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:3.5mm; For Use With:AMP Multilock Series 173630 & 173631 Socket Contacts; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

PLUG HOUSING, 3POS, PBT, NATURAL; Product Range:Multilock 070 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:3.5mm; For Use With:AMP Multilock Series 173630 & 173631 Socket Contacts; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC2698
Product Name Plug Housing, 3Pos, Pbt, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details