TE Connectivity HDMI Connectors 1-1747981-7

Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Stacked : No Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Component Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 1.1 MM , 1.6 MM  [.061 INCH , .043 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) (DEGC) : 260
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Stacked : No Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Component Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 1.1 MM , 1.6 MM  [.061 INCH , .043 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) (DEGC) : 260
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 1-1747981-7 - TE Connectivity
Berwyn, PA, United States
HDMI Connectors
1-1747981-7
HDMI Connectors 1-1747981-7
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Stacked : No Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Component Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 1.1 MM , 1.6 MM  [.061 INCH , .043 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) (DEGC) : 260

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 19
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top
  • Stacked : No

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ]

Dimensions


  • PCB Thickness (Min) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Assembly Process Feature : Carrier Tape
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Component Type : M3 Threaded Hole
  • Grounding Options : Panel Ground

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
  • Termination Post & Tail Length : 1.1 MM , 1.6 MM  [.061 INCH , .043 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
  • Soldering Temperature (Max) (DEGC) : 260
Buy Now
USB, DVI, HDMI Connector Assemblies - 1-1747981-7-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
1-1747981-7-ND
USB, DVI, HDMI Connector Assemblies 1-1747981-7-ND
HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1-1747981-7 1-1747981-7-ND
Product Name HDMI Connectors USB, DVI, HDMI Connector Assemblies
Connector Type Wire to Board Connector HDMI
Termination Surface Mount
Mounting Board Mount Panel Mount; Surface Mount, Right Angle; Through Hole
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26673-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A26309-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
USB, DVI, HDMI Connector Assemblies - 1734309-1-ND - DigiKey
Specs
Category USB
Gender Female / Jack
Mounting Through Hole, Right Angle
View Details
2 suppliers
3A Electronic Connector - 316-103735-9 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers