TE Connectivity HDMI Connectors 1-1747981-4

Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.6 MM , 1.1 MM  [.043 INCH , .061 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.6 MM , 1.1 MM  [.043 INCH , .061 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 1-1747981-4 - TE Connectivity
Berwyn, PA, United States
HDMI Connectors
1-1747981-4
HDMI Connectors 1-1747981-4
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.6 MM , 1.1 MM  [.043 INCH , .061 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 19
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ]

Dimensions


  • PCB Thickness (Min) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Feature Type : M3 Threaded Hole
  • Grounding Options : Panel Ground

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.6 MM , 1.1 MM  [.043 INCH , .061 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A121085-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A121085-ND
USB, DVI, HDMI Connector Assemblies A121085-ND
HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 1111-1-1747981-4-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
1111-1-1747981-4-ND
USB, DVI, HDMI Connector Assemblies 1111-1-1747981-4-ND
HDMI CONNECTOR 19 CONTACTS RECEP

HDMI CONNECTOR 19 CONTACTS RECEP

Buy Now Datasheet
Audio & Video Connectors - 1-1747981-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
1-1747981-4
Audio & Video Connectors 1-1747981-4
Std HDMI, RA, SMT, Panel grd, Flange

Std HDMI, RA, SMT, Panel grd, Flange

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
1-1747981-4
Audio & Video Connectors 1-1747981-4
Audio & Video Connectors

Audio & Video Connectors

Buy Now
Std Hdmi, Ra, Smt, Panel Grd, Flange Rohs Compliant Amp - Te Connectivity - 40AJ9682 - Newark, An Avnet Company
Chicago, IL, United States
Std Hdmi, Ra, Smt, Panel Grd, Flange Rohs Compliant Amp - Te Connectivity
40AJ9682
Std Hdmi, Ra, Smt, Panel Grd, Flange Rohs Compliant Amp - Te Connectivity 40AJ9682
Std HDMI, RA, SMT, Panel grd, Flange RoHS Compliant: Yes

Std HDMI, RA, SMT, Panel grd, Flange RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1747981-4 A121085-ND 1111-1-1747981-4-ND 1-1747981-4 40AJ9682
Product Name HDMI Connectors USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies Audio & Video Connectors Std Hdmi, Ra, Smt, Panel Grd, Flange Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector HDMI USB Audio / Video
Termination Surface Mount
Mounting Board Mount Panel Mount; Surface Mount, Right Angle; Through Hole
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data