TE Connectivity Hdmi Connector, Rcpt, 1Port, 19Pos, Smt; No. Of Contacts Amp - Te Connectivity 1-1747981-1.

Description
HDMI CONNECTOR, RCPT, 1PORT, 19POS, SMT; NO. OF CONTACTS:19CONTACTS; GENDER:RECEPTACLE; CONNECTOR MOUNTING:SURFACE MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR BODY MATERIAL:METAL BODY; PRODUCT RANGE:- ROHS COMPLIANT: YES
Description
HDMI CONNECTOR, RCPT, 1PORT, 19POS, SMT; NO. OF CONTACTS:19CONTACTS; GENDER:RECEPTACLE; CONNECTOR MOUNTING:SURFACE MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR BODY MATERIAL:METAL BODY; PRODUCT RANGE:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Hdmi Connector, Rcpt, 1Port, 19Pos, Smt; No. Of Contacts Amp - Te Connectivity - 28AC6404 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Connector, Rcpt, 1Port, 19Pos, Smt; No. Of Contacts Amp - Te Connectivity
28AC6404
Hdmi Connector, Rcpt, 1Port, 19Pos, Smt; No. Of Contacts Amp - Te Connectivity 28AC6404
HDMI CONNECTOR, RCPT, 1PORT, 19POS, SMT; NO. OF CONTACTS:19CONTACTS; GENDER:RECEPTACLE; CONNECTOR MOUNTING:SURFACE MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR BODY MATERIAL:METAL BODY; PRODUCT RANGE:- ROHS COMPLIANT: YES

HDMI CONNECTOR, RCPT, 1PORT, 19POS, SMT; NO. OF CONTACTS:19CONTACTS; GENDER:RECEPTACLE; CONNECTOR MOUNTING:SURFACE MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR BODY MATERIAL:METAL BODY; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6404
Product Name Hdmi Connector, Rcpt, 1Port, 19Pos, Smt; No. Of Contacts Amp - Te Connectivity
Mounting SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details