TE Connectivity HDMI Connectors 1-1747981-1

Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.1 MM , 1.6 MM  [.061 INCH , .043 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.1 MM , 1.6 MM  [.061 INCH , .043 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 1-1747981-1 - TE Connectivity
Berwyn, PA, United States
HDMI Connectors
1-1747981-1
HDMI Connectors 1-1747981-1
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.1 MM , 1.6 MM  [.061 INCH , .043 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 19
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ]

Dimensions


  • PCB Thickness (Min) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Assembly Process Feature : Carrier Tape
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Feature Type : M3 Threaded Hole
  • Grounding Options : Panel Ground

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.1 MM , 1.6 MM  [.061 INCH , .043 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
377-1-1747981-1
Electronic Connector 377-1-1747981-1
Right Angle HDMI Connector, 19 Pos, SMT, Female, Gold Plated Product overview: 1-1747981-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-1-1747981-1 can be used for catalog matching and distributor lookup.

Right Angle HDMI Connector, 19 Pos, SMT, Female, Gold Plated Product overview: 1-1747981-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-1-1747981-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio & Video Connectors - 1-1747981-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
1-1747981-1
Audio & Video Connectors 1-1747981-1
Std HDMI, RA, SMT, Panel grd, Flange

Std HDMI, RA, SMT, Panel grd, Flange

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
1-1747981-1
Audio & Video Connectors 1-1747981-1
Audio & Video Connectors

Audio & Video Connectors

Buy Now
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1365203-1-1747981-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1365203-1-1747981-1
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1365203-1-1747981-1
Win Source Part Number: 1365203-1-1747981-1 Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Base Product Number: 1747981 Mounting Type: Panel Mount; Surface Mount, Right Angle; Through Hole HTSUS: 8536.69.4040 Voltage - Rated: 40VAC REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 0.5A Contact Finish: Gold Connector Type: HDMI Termination: Solder Material Flammability Rating: UL94 V-0 Insulation Color: Black Mounting Feature: Flange, Horizontal Gender: Receptacle Mating Cycles: 10000 Number of Contacts: 19 Number of Ports: 1 Shell/Shielding Material: Copper Alloy

Win Source Part Number: 1365203-1-1747981-1
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -25°C ~ 70°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Base Product Number: 1747981
Mounting Type: Panel Mount; Surface Mount, Right Angle; Through Hole
HTSUS: 8536.69.4040
Voltage - Rated: 40VAC
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 0.5A
Contact Finish: Gold
Connector Type: HDMI
Termination: Solder
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Mounting Feature: Flange, Horizontal
Gender: Receptacle
Mating Cycles: 10000
Number of Contacts: 19
Number of Ports: 1
Shell/Shielding Material: Copper Alloy

Buy Now Datasheet
HDMI Connectors - 7455511 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
7455511
HDMI Connectors 7455511
TE Connectivity 1-1747981-1

TE Connectivity 1-1747981-1

Supplier's Site
USB, DVI, HDMI Connector Assemblies - A35072-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A35072-ND
USB, DVI, HDMI Connector Assemblies A35072-ND
HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 1-1747981-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
1-1747981-1
USB, DVI, HDMI Connector Assemblies 1-1747981-1
CONN RCPT HDMI 19POS PNL MNT R/A

CONN RCPT HDMI 19POS PNL MNT R/A

Supplier's Site Datasheet
Hdmi Connector, Rcpt, 1Port, 19Pos, Smt; No. Of Contacts Amp - Te Connectivity - 64AH9322 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Connector, Rcpt, 1Port, 19Pos, Smt; No. Of Contacts Amp - Te Connectivity
64AH9322
Hdmi Connector, Rcpt, 1Port, 19Pos, Smt; No. Of Contacts Amp - Te Connectivity 64AH9322
HDMI CONNECTOR, RCPT, 1PORT, 19POS, SMT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Surface Mount; Contact Termination:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Connector Body RoHS Compliant: Yes

HDMI CONNECTOR, RCPT, 1PORT, 19POS, SMT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Surface Mount; Contact Termination:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Connector Body RoHS Compliant: Yes

Supplier's Site
HDMI (High-Definition Multimedia Interface) Connector; with Flange;through hole - 70084304 - Allied Electronics, Inc.
Fort Worth, TX, USA
HDMI (High-Definition Multimedia Interface) Connector; with Flange;through hole
70084304
HDMI (High-Definition Multimedia Interface) Connector; with Flange;through hole 70084304
HDMI™ — High-Definition Multimedia Interface connector is the next generation interface for consumer electronics products such as digital television, set-top boxes and DVD players. HDMI™ supports standard, enhanced or high-definition video, plus multi-channel audio on a single cable. Features: Replaces Existing Audio and Digital Cabling in One Assembly 19-Positions and 5 Gigabits/Seconds of Bandwidth to Support Video and Multi-Channel Audio in a Single Cable

HDMI™ — High-Definition Multimedia Interface connector is the next generation interface for consumer electronics products such as digital television, set-top boxes and DVD players. HDMI™ supports standard, enhanced or high-definition video, plus multi-channel audio on a single cable.
Features:

  • Replaces Existing Audio and Digital Cabling in One Assembly
  • 19-Positions and 5 Gigabits/Seconds of Bandwidth to Support Video and Multi-Channel Audio in a Single Cable
Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1747981-1 377-1-1747981-1 1-1747981-1 1365203-1-1747981-1 7455511 A35072-ND 1-1747981-1 64AH9322 70084304
Product Name HDMI Connectors Electronic Connector Audio & Video Connectors Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies HDMI Connectors USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies Hdmi Connector, Rcpt, 1Port, 19Pos, Smt; No. Of Contacts Amp - Te Connectivity HDMI (High-Definition Multimedia Interface) Connector; with Flange;through hole
Connector Type Wire to Board Connector Audio / Video USB Audio / Video HDMI Audio / Video
Termination Surface Mount SMD/SMT Solder Solder Solder Surface Mount Right Angle SMT
Mounting Board Mount Panel Mount; Surface Mount, Right Angle; Through Hole Panel Mount; Surface Mount, Right Angle; Through Hole Panel Mount; Surface Mount, Right Angle; Through Hole Surface Mount
Current Rating 0.5 amps 0.5 amps 0.5 amps 0.5 amps 0.5 amps
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A111694-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers
Hard Metric, Standard - 2684-053008-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Ribbon Cable Connectors - 104313-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
USB Connectors - 292304-2 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
10 suppliers