TE Connectivity Rectangular Connector Contacts 1-1747500-2

Description
Contact
Request a Quote Datasheet
Description
Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1-1747500-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-1747500-2-ND
Rectangular Connector Contacts 17-1-1747500-2-ND
Contact

Contact

Buy Now Datasheet
Dynamic D4200 Tab Cont L/lp Long Rohs Compliant Amp - Te Connectivity - 87AJ8939 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D4200 Tab Cont L/lp Long Rohs Compliant Amp - Te Connectivity
87AJ8939
Dynamic D4200 Tab Cont L/lp Long Rohs Compliant Amp - Te Connectivity 87AJ8939
DYNAMIC D4200 TAB CONT L/LP LONG ROHS COMPLIANT: YES

DYNAMIC D4200 TAB CONT L/LP LONG ROHS COMPLIANT: YES

Supplier's Site
Contact, Tab, 14-12Awg, Crimp; Product Range Amp - Te Connectivity - 12AJ6648 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 14-12Awg, Crimp; Product Range Amp - Te Connectivity
12AJ6648
Contact, Tab, 14-12Awg, Crimp; Product Range Amp - Te Connectivity 12AJ6648
CONTACT, TAB, 14-12AWG, CRIMP; Product Range:Dynamic D-4200 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:14AWG RoHS Compliant: Yes

CONTACT, TAB, 14-12AWG, CRIMP; Product Range:Dynamic D-4200 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:14AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-1-1747500-2-ND 87AJ8939 12AJ6648
Product Name Rectangular Connector Contacts Dynamic D4200 Tab Cont L/lp Long Rohs Compliant Amp - Te Connectivity Contact, Tab, 14-12Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products