TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1747414-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1747414-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1747414-2
Rectangular Wire & Cable Connectors & Housings 1-1747414-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1363697-1-1747414-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1363697-1-1747414-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1363697-1-1747414-2
Win Source Part Number: 1363697-1-1747414-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-4200 Package: Bulk Product Status: Active Base Product Number: 1747414 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Tab Number of Positions: 2 Number of Rows: 1 Note: Contacts Not Included

Win Source Part Number: 1363697-1-1747414-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-4200
Package: Bulk
Product Status: Active
Base Product Number: 1747414
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Tab
Number of Positions: 2
Number of Rows: 1
Note: Contacts Not Included

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1-1747414-2
Electronic Connector 340-1-1747414-2
DYNAMIC 4200S TAB HSG 2P F/H X Product overview: 1-1747414-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1747414-2 can be used for catalog matching and distributor lookup.

DYNAMIC 4200S TAB HSG 2P F/H X Product overview: 1-1747414-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1747414-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A125587-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A125587-ND
Rectangular Connector Housings A125587-ND
2 Rectangular Connectors - Housings Plug Black

2 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Dynamic 4200S Tab Hsg 2P F/h X Amp - Te Connectivity - 40AJ9677 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 4200S Tab Hsg 2P F/h X Amp - Te Connectivity
40AJ9677
Dynamic 4200S Tab Hsg 2P F/h X Amp - Te Connectivity 40AJ9677
DYNAMIC 4200S TAB HSG 2P F/H X

DYNAMIC 4200S TAB HSG 2P F/H X

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1747414-2 1363697-1-1747414-2 340-1-1747414-2 A125587-ND 40AJ9677
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector Rectangular Connector Housings Dynamic 4200S Tab Hsg 2P F/h X Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050524-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
6 suppliers