"Connector Header Through Hole 4 position 0.250"" (6.35mm)"
DYNAMIC D4200 V-HDR ASSY 4P/X
CONN HEADER VERT 4POS 6.35MM
DYNAMIC D4200 V-HDR ASSY 4P/X ROHS COMPLIANT: YES
DYNAMIC D4200 V-HDR ASSY 4P/X ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A120276-ND | 1-1747277-4 | 96X7277 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Dynamic D4200 V-Hdr Assy 4P/x Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |