TE Connectivity Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity 1-1747276-4

Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Dynamic D-4200 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:6.35mm; For Use With:Dynamic D-4200 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Dynamic D-4200 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:6.35mm; For Use With:Dynamic D-4200 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity - 17AH9642 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity
17AH9642
Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity 17AH9642
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Dynamic D-4200 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:6.35mm; For Use With:Dynamic D-4200 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS; Product Range:Dynamic D-4200 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:6.35mm; For Use With:Dynamic D-4200 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9642
Product Name Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 195 mm (7.68 inch)
Bearing Bore / Ring O.D. 7.09 inch (180 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details