TE Connectivity Connector Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity 1-1747276-3

Description
CONNECTOR HOUSING, RCPT, 3POS; Product Range:-; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:6.35mm; For Use With:Dynamic D-4200 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS; Product Range:-; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:6.35mm; For Use With:Dynamic D-4200 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity - 17AH9641 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity
17AH9641
Connector Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity 17AH9641
CONNECTOR HOUSING, RCPT, 3POS; Product Range:-; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:6.35mm; For Use With:Dynamic D-4200 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS; Product Range:-; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:6.35mm; For Use With:Dynamic D-4200 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9641
Product Name Connector Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details